Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS118DATMA1 BTS118DATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 201546-BTS118DATMA1 Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2.4A Voltage - Load: 42V (Max) Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO252-3 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 201546-BTS118DATMA1 Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2.4A Voltage - Load: 42V (Max) Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO252-3 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS118DATMA1 - BTS118DATMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS118DATMA1
BTS118DATMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS118DATMA1 BTS118DATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 201546-BTS118DATMA1 Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2.4A Voltage - Load: 42V (Max) Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO252-3 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201546-BTS118DATMA1
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 2.4A
Voltage - Load: 42V (Max)
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO252-3
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS118DATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS118DATMA1
PMIC - Power Distribution Switches, Load Drivers BTS118DATMA1
IC PWR SWITCH N-CHAN 1:1 TO252-3

IC PWR SWITCH N-CHAN 1:1 TO252-3

Supplier's Site Datasheet
Pwr Load Sw, Low Side, 10V, To-252-3; Power Load Switch Type Infineon - 78X4822 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Sw, Low Side, 10V, To-252-3; Power Load Switch Type Infineon
78X4822
Pwr Load Sw, Low Side, 10V, To-252-3; Power Load Switch Type Infineon 78X4822
PWR LOAD SW, LOW SIDE, 10V, TO-252-3; Power Load Switch Type:Low Side; Input Voltage:10V; Current Limit:15A; On State Resistance:0.07ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

PWR LOAD SW, LOW SIDE, 10V, TO-252-3; Power Load Switch Type:Low Side; Input Voltage:10V; Current Limit:15A; On State Resistance:0.07ohm; Distribution Switch Case Style:TO-252; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS118DATMA1 BTS118DATMA1 78X4822
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS118DATMA1 PMIC - Power Distribution Switches, Load Drivers Pwr Load Sw, Low Side, 10V, To-252-3; Power Load Switch Type Infineon
Voltage 42V (Max) 10V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 2403748-1 - TE Connectivity
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Power Distribution Units - 2703393 - RS Components, Ltd.
Specs
Number of Outlets 10
Outlets Type F
View Details