Manufacturer: Infineon Technologies
Win Source Part Number: 864860-BTS117TCBUMA1
Series: HITFET®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: BTS117
Categories: Integrated Circuits (ICs)
Case / Package: PG-TO263-3-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BTS117TCBUMA1CT, BTS117TC, BTS117TCCT, BTS117TCBUMA1TR, BTS117TCDKR, BTS117TCTR-ND, SP000668258, BTS117TCCT-ND, BTS117TC-ND, BTS117TCBUMA1DKR, BTS117TCDKR-ND
IC PWR SWITCH N-CHAN 1:1 TO263-3
PWR LOAD SW, LOW SIDE, 10V, TO-263-3; Power Load Switch Type:Low Side; Input Voltage:10V; Current Limit:10A; On State Resistance:0.08ohm; Distribution Switch Case Style:TO-263; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BTS117TCBUMA1 | BTS117TCBUMA1 | 78X4821 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS117TCBUMA1 | PMIC - Power Distribution Switches, Load Drivers | Pwr Load Sw, Low Side, 10V, To-263-3; Power Load Switch Type Infineon |
| Current | 3.5 amps |