The Power Load Switch, Low Side, 60V, TO-220-3, part number 50Y1842, is designed for various resistive, inductive, and capacitive loads in both switching and linear applications. It features a logic level input and includes multiple embedded protection functions such as thermal shutdown with latch, overload protection, short circuit protection, and overvoltage protection. The device operates with a drain-source voltage of up to 60V and has a nominal load current rating of 3.5A, with a current limit of 7A. The on-state resistance is specified at 100 mΩ, making it suitable for applications requiring efficient power management. The operating temperature range is from -40°C to +150°C, ensuring reliability in diverse environments. Additionally, the product is AEC qualified and RoHS compliant, indicating its suitability for automotive applications and adherence to environmental standards. This component can effectively replace electromechanical relays and discrete circuits, providing a compact and efficient solution for power switching needs.
Manufacturer: Infineon Technologies
Win Source Part Number: 1024850-BTS117BKSA1
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 3.5A
Voltage - Load: 60V (Max)
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO220-3-1
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
POWER LOAD SW, LOW SIDE, 60V, TO-220-3; Power Load Switch Type:Low Side; Input Voltage:60V; Current Limit:10A; On State Resistance:0.08ohm; Distribution Switch Case Style:TO-220; No. of Pins:3Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes
IC PWR SWITCH N-CHAN 1:1 TO220-3
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BTS117BKSA1 | 50Y1842 | BTS117BKSA1 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS117BKSA1 | Power Load Sw, Low Side, 60V, To-220-3; Power Load Switch Type Infineon | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 60V (Max) | 60V |