Infineon Technologies AG Power Load Switch Type Infineon BTS117BKSA1.

Description
Power Load Switch Type:Low Side; Input Voltage:60V; Current Limit:10A; On State Resistance:0.08ohm; Distribution Switch Case Style:TO-220; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable Input Polarity:-; Product Range:- RoHS Compliant: Yes
Description
Power Load Switch Type:Low Side; Input Voltage:60V; Current Limit:10A; On State Resistance:0.08ohm; Distribution Switch Case Style:TO-220; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable Input Polarity:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch Type Infineon - 25AC6463 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch Type Infineon
25AC6463
Power Load Switch Type Infineon 25AC6463
Power Load Switch Type:Low Side; Input Voltage:60V; Current Limit:10A; On State Resistance:0.08ohm; Distribution Switch Case Style:TO-220; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable Input Polarity:-; Product Range:- RoHS Compliant: Yes

Power Load Switch Type:Low Side; Input Voltage:60V; Current Limit:10A; On State Resistance:0.08ohm; Distribution Switch Case Style:TO-220; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable Input Polarity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 25AC6463
Product Name Power Load Switch Type Infineon
Voltage 60V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Passive distribution box - 757-463/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details