Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS117 E3045A BTS117 E3045A

Description
Manufacturer: Infineon Technologies Win Source Part Number: 770578-BTS117 E3045A Series: HITFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 60V (Maximum) Rds On (Typ): 80 mOhm Family Name: BTS117 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO220-3-5 Current - Output (Maximum): 3.5A Alternative Parts (Cross-Reference): BTS117E3044ANTMA1; BTS117E3045ANT; BTS 117TC; Introduction Date: July 01, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 770578-BTS117 E3045A Series: HITFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 60V (Maximum) Rds On (Typ): 80 mOhm Family Name: BTS117 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO220-3-5 Current - Output (Maximum): 3.5A Alternative Parts (Cross-Reference): BTS117E3044ANTMA1; BTS117E3045ANT; BTS 117TC; Introduction Date: July 01, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS117 E3045A
BTS117 E3045A
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS117 E3045A BTS117 E3045A
Manufacturer: Infineon Technologies Win Source Part Number: 770578-BTS117 E3045A Series: HITFET Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 60V (Maximum) Rds On (Typ): 80 mOhm Family Name: BTS117 Categories: Integrated Circuits (ICs) Manufacturer Package: PG-TO220-3-5 Current - Output (Maximum): 3.5A Alternative Parts (Cross-Reference): BTS117E3044ANTMA1; BTS117E3045ANT; BTS 117TC; Introduction Date: July 01, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 770578-BTS117 E3045A
Series: HITFET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 60V (Maximum)
Rds On (Typ): 80 mOhm
Family Name: BTS117
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-TO220-3-5
Current - Output (Maximum): 3.5A
Alternative Parts (Cross-Reference): BTS117E3044ANTMA1; BTS117E3045ANT; BTS 117TC;
Introduction Date: July 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Distribution Switches, Load Drivers - BTS117 E3045A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
BTS117 E3045A
Power Distribution Switches, Load Drivers BTS117 E3045A
Power Switch/Driver 1:1 N-Channel 3.5A PG-TO220-3-5

Power Switch/Driver 1:1 N-Channel 3.5A PG-TO220-3-5

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BTS117 E3045A - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS117 E3045A
PMIC - Power Distribution Switches, Load Drivers BTS117 E3045A
IC PWR SWITCH N-CHAN 1:1 TO220-3

IC PWR SWITCH N-CHAN 1:1 TO220-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS117 E3045A BTS117 E3045A BTS117 E3045A
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS117 E3045A Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers
Voltage 60V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1544550-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Power Distribution Units - 7191917 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details