Infineon Technologies AG Resistor BTS11

Description
MOSFET, SMART SWITCH, LOGIC, TO-220; MODULE CONFIGURATION:LOW SIDE; PEAK OUTPUT CURRENT:3.5A; OUTPUT RESISTANCE:0.08OHM; INPUT DELAY:40 S; OUTPUT DELA. FREE 2 YEAR RADWELL WARRANTY
Description
MOSFET, SMART SWITCH, LOGIC, TO-220; MODULE CONFIGURATION:LOW SIDE; PEAK OUTPUT CURRENT:3.5A; OUTPUT RESISTANCE:0.08OHM; INPUT DELAY:40 S; OUTPUT DELA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 66710097 - Radwell International
Willingboro, NJ, United States
Resistor
66710097
Resistor 66710097
MOSFET, SMART SWITCH, LOGIC, TO-220; MODULE CONFIGURATION:LOW SIDE; PEAK OUTPUT CURRENT:3.5A; OUTPUT RESISTANCE:0.08OHM; INPUT DELAY:40 S; OUTPUT DELA. FREE 2 YEAR RADWELL WARRANTY

MOSFET, SMART SWITCH, LOGIC, TO-220; MODULE CONFIGURATION:LOW SIDE; PEAK OUTPUT CURRENT:3.5A; OUTPUT RESISTANCE:0.08OHM; INPUT DELAY:40 S; OUTPUT DELA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 66710097
Product Name Resistor
Resistance Range 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers