Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTF3050TEATMA1

Description
Win Source Part Number: 1049908-BTF3050TEATM A1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: Low Side Voltage - Load: 40V (Max) Rds On (Typ): 40mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTF3050TEATMA1BTF305 0TE; SP001257440; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTF3050TEATMA1TR,215 6-BTF3050TEATMA1,INF INFBTF3050TEATMA1,BT F3050TEATMA1CT,BTF30 50TEATMA1DKR,SP00125 7440 Base Product Number: BTF3050
Request a Quote Datasheet
Description
Win Source Part Number: 1049908-BTF3050TEATM A1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: Low Side Voltage - Load: 40V (Max) Rds On (Typ): 40mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTF3050TEATMA1BTF305 0TE; SP001257440; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTF3050TEATMA1TR,215 6-BTF3050TEATMA1,INF INFBTF3050TEATMA1,BT F3050TEATMA1CT,BTF30 50TEATMA1DKR,SP00125 7440 Base Product Number: BTF3050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1049908-BTF3050TEATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1049908-BTF3050TEATMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1049908-BTF3050TEATMA1
Win Source Part Number: 1049908-BTF3050TEATM A1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: Low Side Voltage - Load: 40V (Max) Rds On (Typ): 40mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTF3050TEATMA1BTF305 0TE; SP001257440; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BTF3050TEATMA1TR,215 6-BTF3050TEATMA1,INF INFBTF3050TEATMA1,BT F3050TEATMA1CT,BTF30 50TEATMA1DKR,SP00125 7440 Base Product Number: BTF3050

Win Source Part Number: 1049908-BTF3050TEATMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 3A
Output Configuration: Low Side
Voltage - Load: 40V (Max)
Rds On (Typ): 40mOhm
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PG-TO252-5-11
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTF3050TEATMA1BTF3050TE; SP001257440;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BTF3050TEATMA1TR,2156-BTF3050TEATMA1,INFINFBTF3050TEATMA1,BTF3050TEATMA1CT,BTF3050TEATMA1DKR,SP001257440
Base Product Number: BTF3050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1049908-BTF3050TEATMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
Voltage References - 1906529 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details