Infineon Technologies AG Discrete Semiconductor Products BSS80C

Description
Manufacturer: Infineon Technologies Win Source Part Number: 237394-BSS80C Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSS80 Alternative Parts (Cross-Reference): UBSS80C; MMBT2907_D87Z; BSS80CTC; MMBT2907; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 237394-BSS80C Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSS80 Alternative Parts (Cross-Reference): UBSS80C; MMBT2907_D87Z; BSS80CTC; MMBT2907; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 237394-BSS80C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237394-BSS80C
Discrete Semiconductor Products 237394-BSS80C
Manufacturer: Infineon Technologies Win Source Part Number: 237394-BSS80C Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSS80 Alternative Parts (Cross-Reference): UBSS80C; MMBT2907_D87Z; BSS80CTC; MMBT2907; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 237394-BSS80C
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSS80
Alternative Parts (Cross-Reference): UBSS80C; MMBT2907_D87Z; BSS80CTC; MMBT2907;
Introduction Date: May 01, 1991
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 237394-BSS80C
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX3372EEBL+ - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translators, Level Shifters - 1727-7467-1-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Translator ICs - 427670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details