Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049732-BSS205NL6327
Packaging: Digi-Reel®
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 20 V
Input Capacitance: 419 pF
Power Dissipation: 500 mW
Number of Pins: 3
Rise Time: 2.9 ns
Fall Time: 2.9 ns
Categories: OEM Parts(A-B)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): BSS205NL6327BSS205N L6327;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 500 mW
Continuous Drain Current (ID): 2.5 A
Drain to Source Breakdown Voltage: 20 V
Turn-Off Delay Time: 11 ns
Drain to Source Resistance: 50 mΩ
Gate to Source Voltage (Vgs): 12 V
Rds On Max: 50 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1049732-BSS205NL6327 |
| Product Name | OEM Parts - OEM Parts (A - B) - BSS205NL6327 |