Infineon Technologies AG Power Load Sw, Aec-Q100, 34V, Soic-8; Power Load Switch Type Infineon BSP772TXUMA1

Description
POWER LOAD SW, AEC-Q100, 34V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:-; On State Resistance:0.06ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, AEC-Q100, 34V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:-; On State Resistance:0.06ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Aec-Q100, 34V, Soic-8; Power Load Switch Type Infineon - 47W3346 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 34V, Soic-8; Power Load Switch Type Infineon
47W3346
Power Load Sw, Aec-Q100, 34V, Soic-8; Power Load Switch Type Infineon 47W3346
POWER LOAD SW, AEC-Q100, 34V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:-; On State Resistance:0.06ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 34V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:-; On State Resistance:0.06ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BSP772TXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BSP772TXUMA1
PMIC - Power Distribution Switches, Load Drivers BSP772TXUMA1
IC PWR SWITCH N-CHAN 1:1 PDSO-8

IC PWR SWITCH N-CHAN 1:1 PDSO-8

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 47W3346 BSP772TXUMA1
Product Name Power Load Sw, Aec-Q100, 34V, Soic-8; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 34V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details