Infineon Technologies AG Power Load Sw, Aec-Q100, 42V, Sot-223-4; Power Load Switch Type Infineon BSP76E6433HUMA1

Description
POWER LOAD SW, AEC-Q100, 42V, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:7.5A; On State Resistance:0.2ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes
Description
POWER LOAD SW, AEC-Q100, 42V, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:7.5A; On State Resistance:0.2ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Load Switch, AEC-Q100, 42V, SOT-223-4, is a low-side power switch designed for various resistive, inductive, and capacitive loads in both switching and linear applications. It features a nominal load current of 1.4 A and an on-state resistance of 200 mΩ. The device operates with a drain-source voltage of up to 42 V and includes multiple protection features such as thermal shutdown, short circuit protection, overload protection, and overvoltage protection. It is compatible with microcontroller applications for 12 V DC systems and can replace electromechanical relays and discrete circuits. The product is RoHS compliant and operates within a temperature range of -40°C to +150°C, making it suitable for automotive and industrial applications.

Datasheet Summary
Powered by GS/AI

The Power Load Switch, AEC-Q100, 42V, SOT-223-4, is a low-side power switch designed for various resistive, inductive, and capacitive loads in both switching and linear applications. It features a nominal load current of 1.4 A and an on-state resistance of 200 mΩ. The device operates with a drain-source voltage of up to 42 V and includes multiple protection features such as thermal shutdown, short circuit protection, overload protection, and overvoltage protection. It is compatible with microcontroller applications for 12 V DC systems and can replace electromechanical relays and discrete circuits. The product is RoHS compliant and operates within a temperature range of -40°C to +150°C, making it suitable for automotive and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Aec-Q100, 42V, Sot-223-4; Power Load Switch Type Infineon - 47W3343 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 42V, Sot-223-4; Power Load Switch Type Infineon
47W3343
Power Load Sw, Aec-Q100, 42V, Sot-223-4; Power Load Switch Type Infineon 47W3343
POWER LOAD SW, AEC-Q100, 42V, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:7.5A; On State Resistance:0.2ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 42V, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:7.5A; On State Resistance:0.2ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BSP76E6433HUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BSP76E6433HUMA1
PMIC - Power Distribution Switches, Load Drivers BSP76E6433HUMA1
IC PWR SWTCH N-CHAN 1:1 SOT223-4

IC PWR SWTCH N-CHAN 1:1 SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 47W3343 BSP76E6433HUMA1
Product Name Power Load Sw, Aec-Q100, 42V, Sot-223-4; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 42V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 6520443 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 7
Outlets Type f - german schuko
View Details
Potential distribution module - 750-614/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details