Infineon Technologies AG Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon BSP762TXUMA1

Description
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:10V; Current Limit:7A; On State Resistance:0.1ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:10V; Current Limit:7A; On State Resistance:0.1ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon - 47W3344 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon
47W3344
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon 47W3344
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:10V; Current Limit:7A; On State Resistance:0.1ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:10V; Current Limit:7A; On State Resistance:0.1ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BSP762TXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BSP762TXUMA1
PMIC - Power Distribution Switches, Load Drivers BSP762TXUMA1
IC PWR SWITCH N-CHAN 1:1 PDSO-8

IC PWR SWITCH N-CHAN 1:1 PDSO-8

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 47W3344 BSP762TXUMA1
Product Name Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 10V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 2006637 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type E
View Details