Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BSP75NHUMA1

Description
Win Source Part Number: 961501-BSP75NHUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: HITFET® Features: Auto Restart Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 700mA Output Configuration: Low Side Voltage - Load: 60V (Max) Rds On (Typ): 430mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS041LTR; AUIPS1051L; VNL5090N3TR-E; VNL5160N3TR-E; BSP78 E6327BSP 75 N; BSP 75N; BSP75-N; BSP75N; BSP75N..; SP000305171; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP75N-ND,SP00030517 1,BSP75N CT,BSP75NHUMA1TR,BSP 75N CT-ND,BSP75N DKR,BSP75N,BSP75N TR-ND,BSP75NHUMA1DKR ,BSP75N DKR-ND,BSP75NHUMA1CT Base Product Number: BSP75
Request a Quote Datasheet
Description
Win Source Part Number: 961501-BSP75NHUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: HITFET® Features: Auto Restart Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 700mA Output Configuration: Low Side Voltage - Load: 60V (Max) Rds On (Typ): 430mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS041LTR; AUIPS1051L; VNL5090N3TR-E; VNL5160N3TR-E; BSP78 E6327BSP 75 N; BSP 75N; BSP75-N; BSP75N; BSP75N..; SP000305171; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP75N-ND,SP00030517 1,BSP75N CT,BSP75NHUMA1TR,BSP 75N CT-ND,BSP75N DKR,BSP75N,BSP75N TR-ND,BSP75NHUMA1DKR ,BSP75N DKR-ND,BSP75NHUMA1CT Base Product Number: BSP75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 961501-BSP75NHUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
961501-BSP75NHUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 961501-BSP75NHUMA1
Win Source Part Number: 961501-BSP75NHUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: HITFET® Features: Auto Restart Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 700mA Output Configuration: Low Side Voltage - Load: 60V (Max) Rds On (Typ): 430mOhm Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS041LTR; AUIPS1051L; VNL5090N3TR-E; VNL5160N3TR-E; BSP78 E6327BSP 75 N; BSP 75N; BSP75-N; BSP75N; BSP75N..; SP000305171; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP75N-ND,SP00030517 1,BSP75N CT,BSP75NHUMA1TR,BSP 75N CT-ND,BSP75N DKR,BSP75N,BSP75N TR-ND,BSP75NHUMA1DKR ,BSP75N DKR-ND,BSP75NHUMA1CT Base Product Number: BSP75

Win Source Part Number: 961501-BSP75NHUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: HITFET®
Features: Auto Restart
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 700mA
Output Configuration: Low Side
Voltage - Load: 60V (Max)
Rds On (Typ): 430mOhm
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: PG-SOT223-4
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): IPS041LTR; AUIPS1051L; VNL5090N3TR-E; VNL5160N3TR-E; BSP78 E6327BSP 75 N; BSP 75N; BSP75-N; BSP75N; BSP75N..; SP000305171;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BSP75N-ND,SP000305171,BSP75N CT,BSP75NHUMA1TR,BSP75N CT-ND,BSP75N DKR,BSP75N,BSP75N TR-ND,BSP75NHUMA1DKR,BSP75N DKR-ND,BSP75NHUMA1CT
Base Product Number: BSP75

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 961501-BSP75NHUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905882P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Open Drain, Active Low, Push Pull
View Details
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details
Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details