Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BSP752TXUMA1

Description
Win Source Part Number: 980791-BSP752TXUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.3A Output Configuration: High Side Voltage - Load: 6V ~ 52V Rds On (Typ): 150mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-24 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP752TDKR,BSP752T,B SP752TT-ND,BSP752TT, BSP752TCT,BSP752T-ND ,BSP752TTR-ND,BSP752 TTR,BSP752TXT,BSP752 TCT-ND,Q12175756,BSP 752TXUMA1DKR,BSP752T XUMA1TR,SP000278359, 2156-BSP752TXUMA1,BS P752TDKR-ND,BSP752TX UMA1CT,INFINFBSP752T XUMA1 Base Product Number: BSP752
Request a Quote Datasheet
Description
Win Source Part Number: 980791-BSP752TXUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.3A Output Configuration: High Side Voltage - Load: 6V ~ 52V Rds On (Typ): 150mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-24 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP752TDKR,BSP752T,B SP752TT-ND,BSP752TT, BSP752TCT,BSP752T-ND ,BSP752TTR-ND,BSP752 TTR,BSP752TXT,BSP752 TCT-ND,Q12175756,BSP 752TXUMA1DKR,BSP752T XUMA1TR,SP000278359, 2156-BSP752TXUMA1,BS P752TDKR-ND,BSP752TX UMA1CT,INFINFBSP752T XUMA1 Base Product Number: BSP752
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 980791-BSP752TXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
980791-BSP752TXUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 980791-BSP752TXUMA1
Win Source Part Number: 980791-BSP752TXUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.3A Output Configuration: High Side Voltage - Load: 6V ~ 52V Rds On (Typ): 150mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-24 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP752TDKR,BSP752T,B SP752TT-ND,BSP752TT, BSP752TCT,BSP752T-ND ,BSP752TTR-ND,BSP752 TTR,BSP752TXT,BSP752 TCT-ND,Q12175756,BSP 752TXUMA1DKR,BSP752T XUMA1TR,SP000278359, 2156-BSP752TXUMA1,BS P752TDKR-ND,BSP752TX UMA1CT,INFINFBSP752T XUMA1 Base Product Number: BSP752

Win Source Part Number: 980791-BSP752TXUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: miniPROFET®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.3A
Output Configuration: High Side
Voltage - Load: 6V ~ 52V
Rds On (Typ): 150mOhm
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8-24
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BSP752TDKR,BSP752T,BSP752TT-ND,BSP752TT,BSP752TCT,BSP752T-ND,BSP752TTR-ND,BSP752TTR,BSP752TXT,BSP752TCT-ND,Q12175756,BSP752TXUMA1DKR,BSP752TXUMA1TR,SP000278359,2156-BSP752TXUMA1,BSP752TDKR-ND,BSP752TXUMA1CT,INFINFBSP752TXUMA1
Base Product Number: BSP752

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 980791-BSP752TXUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906469P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details