Manufacturer: Infineon Technologies
Win Source Part Number: 012137-BSP752T
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.3A
Voltage - Load: 6 V to 52 V
Rds On (Typ): 150 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-8
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | BSP752T |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP752T |
| Voltage | 6 V to 52 V |