Infineon Technologies AG PMIC - Power Distribution Switches, Load Drivers BSP752RXUMA2

Description
IC PWR SWITCH N-CHAN 1:1 PDSO-8
Datasheet
Description
IC PWR SWITCH N-CHAN 1:1 PDSO-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - BSP752RXUMA2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BSP752RXUMA2
PMIC - Power Distribution Switches, Load Drivers BSP752RXUMA2
IC PWR SWITCH N-CHAN 1:1 PDSO-8

IC PWR SWITCH N-CHAN 1:1 PDSO-8

Supplier's Site Datasheet
Ic, Smart High Side Pwr Sw, Dso-8; Power Load Switch Type Infineon - 47W3341 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Smart High Side Pwr Sw, Dso-8; Power Load Switch Type Infineon
47W3341
Ic, Smart High Side Pwr Sw, Dso-8; Power Load Switch Type Infineon 47W3341
IC, SMART HIGH SIDE PWR SW, DSO-8; Power Load Switch Type:-; Input Voltage:2.2V; Current Limit:9A; On State Resistance:0.02ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

IC, SMART HIGH SIDE PWR SW, DSO-8; Power Load Switch Type:-; Input Voltage:2.2V; Current Limit:9A; On State Resistance:0.02ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BSP752RXUMA2 47W3341
Product Name PMIC - Power Distribution Switches, Load Drivers Ic, Smart High Side Pwr Sw, Dso-8; Power Load Switch Type Infineon
Current 1.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-870/000-030 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details