Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BSP752RXUMA2

Description
Win Source Part Number: 1157292-BSP752RXUMA2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.3A Output Configuration: High Side Voltage - Load: 6V ~ 52V Rds On (Typ): 150mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BSP752-R; BSP752R; BSP752R.; BSP752RXUMA2.; SP000355392; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP752RT,2156-BSP752 RXUMA2,BSP752R,BSP75 2RTINTR,BSP752RINDKR -ND,BSP752RINCT-ND,B SP752RINTR,BSP752RIN TR-ND,BSP752RXT,BSP7 52RXUMA2TR,BSP752RIN DKR,BSP752RINTR-NDR, SP000355392,BSP752RI NDKR-NDR,BSP752RTINC T,BSP752RNT,BSP752RT INTR-ND,INFINFBSP752 RXUMA2,BSP752RINCT,B SP752RXUMA2CT,BSP752 RINCT-NDR,BSP752RXUM A2DKR,BSP752RTINCT-N D,BSP752RT-ND Base Product Number: BSP752
Request a Quote Datasheet
Description
Win Source Part Number: 1157292-BSP752RXUMA2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.3A Output Configuration: High Side Voltage - Load: 6V ~ 52V Rds On (Typ): 150mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BSP752-R; BSP752R; BSP752R.; BSP752RXUMA2.; SP000355392; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP752RT,2156-BSP752 RXUMA2,BSP752R,BSP75 2RTINTR,BSP752RINDKR -ND,BSP752RINCT-ND,B SP752RINTR,BSP752RIN TR-ND,BSP752RXT,BSP7 52RXUMA2TR,BSP752RIN DKR,BSP752RINTR-NDR, SP000355392,BSP752RI NDKR-NDR,BSP752RTINC T,BSP752RNT,BSP752RT INTR-ND,INFINFBSP752 RXUMA2,BSP752RINCT,B SP752RXUMA2CT,BSP752 RINCT-NDR,BSP752RXUM A2DKR,BSP752RTINCT-N D,BSP752RT-ND Base Product Number: BSP752
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1157292-BSP752RXUMA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1157292-BSP752RXUMA2
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1157292-BSP752RXUMA2
Win Source Part Number: 1157292-BSP752RXUMA2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.3A Output Configuration: High Side Voltage - Load: 6V ~ 52V Rds On (Typ): 150mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BSP752-R; BSP752R; BSP752R.; BSP752RXUMA2.; SP000355392; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP752RT,2156-BSP752 RXUMA2,BSP752R,BSP75 2RTINTR,BSP752RINDKR -ND,BSP752RINCT-ND,B SP752RINTR,BSP752RIN TR-ND,BSP752RXT,BSP7 52RXUMA2TR,BSP752RIN DKR,BSP752RINTR-NDR, SP000355392,BSP752RI NDKR-NDR,BSP752RTINC T,BSP752RNT,BSP752RT INTR-ND,INFINFBSP752 RXUMA2,BSP752RINCT,B SP752RXUMA2CT,BSP752 RINCT-NDR,BSP752RXUM A2DKR,BSP752RTINCT-N D,BSP752RT-ND Base Product Number: BSP752

Win Source Part Number: 1157292-BSP752RXUMA2
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: miniPROFET®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.3A
Output Configuration: High Side
Voltage - Load: 6V ~ 52V
Rds On (Typ): 150mOhm
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8-6
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BSP752-R; BSP752R; BSP752R.; BSP752RXUMA2.; SP000355392;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BSP752RT,2156-BSP752RXUMA2,BSP752R,BSP752RTINTR,BSP752RINDKR-ND,BSP752RINCT-ND,BSP752RINTR,BSP752RINTR-ND,BSP752RXT,BSP752RXUMA2TR,BSP752RINDKR,BSP752RINTR-NDR,SP000355392,BSP752RINDKR-NDR,BSP752RTINCT,BSP752RNT,BSP752RTINTR-ND,INFINFBSP752RXUMA2,BSP752RINCT,BSP752RXUMA2CT,BSP752RINCT-NDR,BSP752RXUMA2DKR,BSP752RTINCT-ND,BSP752RT-ND
Base Product Number: BSP752

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1157292-BSP752RXUMA2
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922370P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details