Infineon Technologies AG PMIC - Power Distribution Switches, Load Drivers BSP742RXUMA1

Description
IC PWR SWITCH N-CHAN 1:1 PDSO-8
Datasheet
Description
IC PWR SWITCH N-CHAN 1:1 PDSO-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - BSP742RXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BSP742RXUMA1
PMIC - Power Distribution Switches, Load Drivers BSP742RXUMA1
IC PWR SWITCH N-CHAN 1:1 PDSO-8

IC PWR SWITCH N-CHAN 1:1 PDSO-8

Supplier's Site Datasheet
Power Load Sw, Aec-Q100, 16, Soic-8; Power Load Switch Type Infineon - 47W3337 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 16, Soic-8; Power Load Switch Type Infineon
47W3337
Power Load Sw, Aec-Q100, 16, Soic-8; Power Load Switch Type Infineon 47W3337
POWER LOAD SW, AEC-Q100, 16, SOIC-8; Power Load Switch Type:High Side; Input Voltage:16V; Current Limit:1A; On State Resistance:350µohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 16, SOIC-8; Power Load Switch Type:High Side; Input Voltage:16V; Current Limit:1A; On State Resistance:350µohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BSP742RXUMA1 47W3337
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Aec-Q100, 16, Soic-8; Power Load Switch Type Infineon
Current 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 787-3861/000-2000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details