Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BSP742RIXUMA1

Description
Win Source Part Number: 1253246-BSP742RIXUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 400mA Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 250mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP742RIT,BSP742RICT R,BSP742RICT,BSP742R IDKR,BSP742RIXUMA1CT ,2156-BSP742RIXUMA1, BSP742RIDKRR,BSP742R ICT,BSP742RITR,IFEIN FBSP742RIXUMA1,BSP74 2RI,BSP742RITRR,BSP7 42RI,SP000278925,BSP 742RIDKR,BSP742RITR, BSP742RIXUMA1TR,BSP7 42RIXT,BSP742RIXUMA1 DKR Base Product Number: BSP742
Request a Quote Datasheet
Description
Win Source Part Number: 1253246-BSP742RIXUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 400mA Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 250mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP742RIT,BSP742RICT R,BSP742RICT,BSP742R IDKR,BSP742RIXUMA1CT ,2156-BSP742RIXUMA1, BSP742RIDKRR,BSP742R ICT,BSP742RITR,IFEIN FBSP742RIXUMA1,BSP74 2RI,BSP742RITRR,BSP7 42RI,SP000278925,BSP 742RIDKR,BSP742RITR, BSP742RIXUMA1TR,BSP7 42RIXT,BSP742RIXUMA1 DKR Base Product Number: BSP742
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253246-BSP742RIXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253246-BSP742RIXUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253246-BSP742RIXUMA1
Win Source Part Number: 1253246-BSP742RIXUMA 1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 400mA Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 250mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP742RIT,BSP742RICT R,BSP742RICT,BSP742R IDKR,BSP742RIXUMA1CT ,2156-BSP742RIXUMA1, BSP742RIDKRR,BSP742R ICT,BSP742RITR,IFEIN FBSP742RIXUMA1,BSP74 2RI,BSP742RITRR,BSP7 42RI,SP000278925,BSP 742RIDKR,BSP742RITR, BSP742RIXUMA1TR,BSP7 42RIXT,BSP742RIXUMA1 DKR Base Product Number: BSP742

Win Source Part Number: 1253246-BSP742RIXUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: miniPROFET®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 400mA
Output Configuration: High Side
Voltage - Load: 5V ~ 34V
Rds On (Typ): 250mOhm
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8-6
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BSP742RIT,BSP742RICTR,BSP742RICT,BSP742RIDKR,BSP742RIXUMA1CT,2156-BSP742RIXUMA1,BSP742RIDKRR,BSP742RICT,BSP742RITR,IFEINFBSP742RIXUMA1,BSP742RI,BSP742RITRR,BSP742RI,SP000278925,BSP742RIDKR,BSP742RITR,BSP742RIXUMA1TR,BSP742RIXT,BSP742RIXUMA1DKR
Base Product Number: BSP742

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253246-BSP742RIXUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details