Infineon Technologies AG Power Load Switch Type Infineon BSP742RIXUMA1.

Description
Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:1.2A; On State Resistance:0.25ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:No; On / Enable Input Polarity:Active High; MSL:- RoHS Compliant: Yes
Description
Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:1.2A; On State Resistance:0.25ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:No; On / Enable Input Polarity:Active High; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch Type Infineon - 29AC2870 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch Type Infineon
29AC2870
Power Load Switch Type Infineon 29AC2870
Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:1.2A; On State Resistance:0.25ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:No; On / Enable Input Polarity:Active High; MSL:- RoHS Compliant: Yes

Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:1.2A; On State Resistance:0.25ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:No; On / Enable Input Polarity:Active High; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 29AC2870
Product Name Power Load Switch Type Infineon
Voltage 34V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1605/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details