Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP742RI BSP742RI

Description
Manufacturer: Infineon Technologies Win Source Part Number: 012133-BSP742RI Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Load: 5 V to 34 V Rds On (Typ): 250 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-8 Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 012133-BSP742RI Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Load: 5 V to 34 V Rds On (Typ): 250 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-8 Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP742RI - BSP742RI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP742RI
BSP742RI
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP742RI BSP742RI
Manufacturer: Infineon Technologies Win Source Part Number: 012133-BSP742RI Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Load: 5 V to 34 V Rds On (Typ): 250 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-8 Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 012133-BSP742RI
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Load: 5 V to 34 V
Rds On (Typ): 250 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-8
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number BSP742RI
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP742RI
Voltage 5 V to 34 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Passive distribution box - 757-403/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details