Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP742R BSP742R

Description
Manufacturer: Infineon Technologies Win Source Part Number: 079699-BSP742R Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Load: 5 V to 34 V Rds On (Typ): 250 mOhm Family Name: BSP742R Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-8 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX1822ESA+; UC17133D; Introduction Date: March 01, 1999 ECCN: EAR99 Country of Origin: Indonesia, Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 079699-BSP742R Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Load: 5 V to 34 V Rds On (Typ): 250 mOhm Family Name: BSP742R Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-8 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX1822ESA+; UC17133D; Introduction Date: March 01, 1999 ECCN: EAR99 Country of Origin: Indonesia, Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP742R - BSP742R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP742R
BSP742R
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP742R BSP742R
Manufacturer: Infineon Technologies Win Source Part Number: 079699-BSP742R Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Load: 5 V to 34 V Rds On (Typ): 250 mOhm Family Name: BSP742R Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-8 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX1822ESA+; UC17133D; Introduction Date: March 01, 1999 ECCN: EAR99 Country of Origin: Indonesia, Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 079699-BSP742R
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Load: 5 V to 34 V
Rds On (Typ): 250 mOhm
Family Name: BSP742R
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-8
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MAX1822ESA+; UC17133D;
Introduction Date: March 01, 1999
ECCN: EAR99
Country of Origin: Indonesia, Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number BSP742R
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP742R
Voltage 5 V to 34 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 2702193 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type E - French
View Details