Infineon Technologies AG Power Load Sw, High Side, 34V, Sot-223-4; Power Load Switch Type Infineon BSP452HUMA1

Description
POWER LOAD SW, HIGH SIDE, 34V, SOT-223-4; Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:1.5A; On State Resistance:0.16ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, HIGH SIDE, 34V, SOT-223-4; Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:1.5A; On State Resistance:0.16ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, High Side, 34V, Sot-223-4; Power Load Switch Type Infineon - 47W3335 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 34V, Sot-223-4; Power Load Switch Type Infineon
47W3335
Power Load Sw, High Side, 34V, Sot-223-4; Power Load Switch Type Infineon 47W3335
POWER LOAD SW, HIGH SIDE, 34V, SOT-223-4; Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:1.5A; On State Resistance:0.16ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, 34V, SOT-223-4; Power Load Switch Type:High Side; Input Voltage:34V; Current Limit:1.5A; On State Resistance:0.16ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BSP452HUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BSP452HUMA1
PMIC - Power Distribution Switches, Load Drivers BSP452HUMA1
IC PWR SWTCH N-CHAN 1:1 SOT223-4

IC PWR SWTCH N-CHAN 1:1 SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 47W3335 BSP452HUMA1
Product Name Power Load Sw, High Side, 34V, Sot-223-4; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 34V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-145 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details