Manufacturer: eupec GmbH
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199253-BSM30GP60
Power Dissipation: 180 W
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Collector Emitter Breakdown Voltage: 600 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199253-BSM30GP60 |
| Product Name | Custom Parts - Custom Parts (B - D) - BSM30GP60 |