Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028852-BSM100GB60DL
Length: 94 mm
Mounting: SMD (SMT)
Power Dissipation: 445 W
Height: 30.5 mm
Number of Pins: 34
Width: 34 mm
Categories: OEM Parts(A-B)
Case / Package: Module
Alternative Parts (Cross-Reference): F4-100R06KL4; BSM75GB60DLC; APTGT75A60T1G; APTGT100H60T3G; APTGT75DA60T1G; FP7G100US60BSM 100GB60DLC; BSM100GB60DLCHOSA1; SP000100470;
Halogen Free: Not Halogen Free
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8541290080
Element Configuration: Dual
Max Power Dissipation: 445 W
Collector Emitter Breakdown Voltage: 600 V
Collector Emitter Voltage (VCEO): 600 V
Max Collector Current: 130 A
Package Quantity: 10
Collector Emitter Saturation Voltage: 1.95 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1028852-BSM100GB60DLC |
| Product Name | OEM Parts - OEM Parts (A - B) - BSM100GB60DLC |