Infineon Technologies AG RF Switches - BGS22WL10E6327XTSA1 BGS22WL10E6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 100218-BGS22WL10E632 7XTSA1 Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 24dB @ 2.69GHz (typ) Insertion Loss @ Frequency: 0.45dB @ 2.69GHz RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: TSLP-10-1 Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 100218-BGS22WL10E632 7XTSA1 Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 24dB @ 2.69GHz (typ) Insertion Loss @ Frequency: 0.45dB @ 2.69GHz RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: TSLP-10-1 Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGS22WL10E6327XTSA1 - 100218-BGS22WL10E6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - BGS22WL10E6327XTSA1
100218-BGS22WL10E6327XTSA1
RF Switches - BGS22WL10E6327XTSA1 100218-BGS22WL10E6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 100218-BGS22WL10E632 7XTSA1 Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 24dB @ 2.69GHz (typ) Insertion Loss @ Frequency: 0.45dB @ 2.69GHz RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: TSLP-10-1 Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 100218-BGS22WL10E6327XTSA1
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: DPDT
Topology: Reflective
Frequency - Lower: 100MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 24dB @ 2.69GHz (typ)
Insertion Loss @ Frequency: 0.45dB @ 2.69GHz
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: TSLP-10-1
Supply Voltage - Operating: 2.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 100218-BGS22WL10E6327XTSA1
Product Name RF Switches - BGS22WL10E6327XTSA1
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details