Infineon Technologies AG RF Switches - BGS22W2L10E6327XTSA1 BGS22W2L10E6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 099974-BGS22W2L10E63 27XTSA1 Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 2GHz Isolation @ Frequency: 27dB @ 1.91Hz (typ) Insertion Loss @ Frequency: 0.39dB @ 1.91GHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: TSLP-10-1 Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 7,500
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 099974-BGS22W2L10E63 27XTSA1 Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 2GHz Isolation @ Frequency: 27dB @ 1.91Hz (typ) Insertion Loss @ Frequency: 0.39dB @ 1.91GHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: TSLP-10-1 Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 7,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGS22W2L10E6327XTSA1 - 099974-BGS22W2L10E6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - BGS22W2L10E6327XTSA1
099974-BGS22W2L10E6327XTSA1
RF Switches - BGS22W2L10E6327XTSA1 099974-BGS22W2L10E6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 099974-BGS22W2L10E63 27XTSA1 Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 2GHz Isolation @ Frequency: 27dB @ 1.91Hz (typ) Insertion Loss @ Frequency: 0.39dB @ 1.91GHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: TSLP-10-1 Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 7,500

Manufacturer: Infineon Technologies
Win Source Part Number: 099974-BGS22W2L10E6327XTSA1
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: DPDT
Topology: Reflective
Frequency - Lower: 100MHz
Frequency - Upper: 2GHz
Isolation @ Frequency: 27dB @ 1.91Hz (typ)
Insertion Loss @ Frequency: 0.39dB @ 1.91GHz
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Case / Package: TSLP-10-1
Supply Voltage - Operating: 2.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 7,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 099974-BGS22W2L10E6327XTSA1
Product Name RF Switches - BGS22W2L10E6327XTSA1
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details