Infineon Technologies AG RF Switches - BGS18MN14E6327XTSA1 BGS18MN14E6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864222-BGS18MN14E632 7XTSA1 Operating Temperature Range: -30°C ~ 85°C Features: RF Switch IC LTE, W-CDMA SP8T 50Ohm PG-TSNP-14-3 Package: 14-WFQFN Exposed Pad Package: Reel - TR Family Name: BGS18MN14 Categories: RF/IF and RFID Case / Package: PG-TSNP-14-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BGS18MN14E6327XTSA1D KR, BGS18MN14E6327XTSA1C T, BGS18MN14E6327XTSA1- ND, SP001123790, BGS18MN14E6327XTSA1T R
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864222-BGS18MN14E632 7XTSA1 Operating Temperature Range: -30°C ~ 85°C Features: RF Switch IC LTE, W-CDMA SP8T 50Ohm PG-TSNP-14-3 Package: 14-WFQFN Exposed Pad Package: Reel - TR Family Name: BGS18MN14 Categories: RF/IF and RFID Case / Package: PG-TSNP-14-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BGS18MN14E6327XTSA1D KR, BGS18MN14E6327XTSA1C T, BGS18MN14E6327XTSA1- ND, SP001123790, BGS18MN14E6327XTSA1T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGS18MN14E6327XTSA1 - 864222-BGS18MN14E6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - BGS18MN14E6327XTSA1
864222-BGS18MN14E6327XTSA1
RF Switches - BGS18MN14E6327XTSA1 864222-BGS18MN14E6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 864222-BGS18MN14E632 7XTSA1 Operating Temperature Range: -30°C ~ 85°C Features: RF Switch IC LTE, W-CDMA SP8T 50Ohm PG-TSNP-14-3 Package: 14-WFQFN Exposed Pad Package: Reel - TR Family Name: BGS18MN14 Categories: RF/IF and RFID Case / Package: PG-TSNP-14-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BGS18MN14E6327XTSA1D KR, BGS18MN14E6327XTSA1C T, BGS18MN14E6327XTSA1- ND, SP001123790, BGS18MN14E6327XTSA1T R

Manufacturer: Infineon Technologies
Win Source Part Number: 864222-BGS18MN14E6327XTSA1
Operating Temperature Range: -30°C ~ 85°C
Features: RF Switch IC LTE, W-CDMA SP8T 50Ohm PG-TSNP-14-3
Package: 14-WFQFN Exposed Pad
Package: Reel - TR
Family Name: BGS18MN14
Categories: RF/IF and RFID
Case / Package: PG-TSNP-14-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BGS18MN14E6327XTSA1DKR, BGS18MN14E6327XTSA1CT, BGS18MN14E6327XTSA1-ND, SP001123790, BGS18MN14E6327XTSA1TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 864222-BGS18MN14E6327XTSA1
Product Name RF Switches - BGS18MN14E6327XTSA1
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products