Infineon Technologies AG RF Switches - BGS16MN14E6327XTSA1 BGS16MN14E6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1023330-BGS16MN14E63 27XTSA1 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP6T Frequency - Lower: 100MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 33dB @ 2GHz Insertion Loss @ Frequency: 0.45dB @ 2GHz RF Type: WCDMA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: PG-TSNP-14-3 Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1023330-BGS16MN14E63 27XTSA1 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP6T Frequency - Lower: 100MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 33dB @ 2GHz Insertion Loss @ Frequency: 0.45dB @ 2GHz RF Type: WCDMA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: PG-TSNP-14-3 Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGS16MN14E6327XTSA1 - 1023330-BGS16MN14E6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - BGS16MN14E6327XTSA1
1023330-BGS16MN14E6327XTSA1
RF Switches - BGS16MN14E6327XTSA1 1023330-BGS16MN14E6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1023330-BGS16MN14E63 27XTSA1 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP6T Frequency - Lower: 100MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 33dB @ 2GHz Insertion Loss @ Frequency: 0.45dB @ 2GHz RF Type: WCDMA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: PG-TSNP-14-3 Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1023330-BGS16MN14E6327XTSA1
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP6T
Frequency - Lower: 100MHz
Frequency - Upper: 2.7GHz
Isolation @ Frequency: 33dB @ 2GHz
Insertion Loss @ Frequency: 0.45dB @ 2GHz
RF Type: WCDMA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: PG-TSNP-14-3
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1023330-BGS16MN14E6327XTSA1
Product Name RF Switches - BGS16MN14E6327XTSA1
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details