Infineon Technologies AG RF Switches - BGS12SN6E6327 BGS12SN6E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 730060-BGS12SN6E6327 Manufacturer Homepage: www.infineon.com Reference case: TSNP-6-2 Reference Date Code: 13+ ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 730060-BGS12SN6E6327 Manufacturer Homepage: www.infineon.com Reference case: TSNP-6-2 Reference Date Code: 13+ ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGS12SN6E6327 - 730060-BGS12SN6E6327 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - BGS12SN6E6327
730060-BGS12SN6E6327
RF Switches - BGS12SN6E6327 730060-BGS12SN6E6327
Manufacturer: Infineon Technologies Win Source Part Number: 730060-BGS12SN6E6327 Manufacturer Homepage: www.infineon.com Reference case: TSNP-6-2 Reference Date Code: 13+ ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 730060-BGS12SN6E6327
Manufacturer Homepage: www.infineon.com
Reference case: TSNP-6-2
Reference Date Code: 13+
ECCN: EAR99
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 730060-BGS12SN6E6327
Product Name RF Switches - BGS12SN6E6327
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details