Infineon Technologies AG RF - Low Noise Amplifier LNA ICs - 4G/5G MIPI LNA and LNA Bank - BGM787U50 BGM787U50

Description
The BGM787U50 is a 7x LNA-Bank with 2x Low Band and 5x Mid/High Band LNA groups with a complex output 7P7T cross-switch, designed for EN_DC/CA and MIMO operations. Summary of Features Wide freq. range: 600 - 2700 MHz 2x LB LNA group: 600-960 MHz 5x MLB/MHB LNA group: 1400-2700 MHz Programmable gain: 23.1 dB to -12.8 dB current consumption: 1.7 - 12.2 mA Noise figue for high gain mode: 0.8 dB Support of 1.2V and 1.8V Vdd/Vio 4x4 MIMO and EN-DC with just 2 LNA-Banks Benefits Suitable for 5G and 4G applications Best-in-class RF performance Support for MTK, LSI and QC platforms Suitable for platforms with 1.2V VIO Space saving due to small package Highly flexible output MUX
Request a Quote Datasheet
Description
The BGM787U50 is a 7x LNA-Bank with 2x Low Band and 5x Mid/High Band LNA groups with a complex output 7P7T cross-switch, designed for EN_DC/CA and MIMO operations. Summary of Features Wide freq. range: 600 - 2700 MHz 2x LB LNA group: 600-960 MHz 5x MLB/MHB LNA group: 1400-2700 MHz Programmable gain: 23.1 dB to -12.8 dB current consumption: 1.7 - 12.2 mA Noise figue for high gain mode: 0.8 dB Support of 1.2V and 1.8V Vdd/Vio 4x4 MIMO and EN-DC with just 2 LNA-Banks Benefits Suitable for 5G and 4G applications Best-in-class RF performance Support for MTK, LSI and QC platforms Suitable for platforms with 1.2V VIO Space saving due to small package Highly flexible output MUX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - Low Noise Amplifier LNA ICs - 4G/5G MIPI LNA and LNA Bank - BGM787U50 - BGM787U50 - Infineon Technologies AG
Neubiberg, Germany
RF - Low Noise Amplifier LNA ICs - 4G/5G MIPI LNA and LNA Bank - BGM787U50
BGM787U50
RF - Low Noise Amplifier LNA ICs - 4G/5G MIPI LNA and LNA Bank - BGM787U50 BGM787U50
The BGM787U50 is a 7x LNA-Bank with 2x Low Band and 5x Mid/High Band LNA groups with a complex output 7P7T cross-switch, designed for EN_DC/CA and MIMO operations. Summary of Features Wide freq. range: 600 - 2700 MHz 2x LB LNA group: 600-960 MHz 5x MLB/MHB LNA group: 1400-2700 MHz Programmable gain: 23.1 dB to -12.8 dB current consumption: 1.7 - 12.2 mA Noise figue for high gain mode: 0.8 dB Support of 1.2V and 1.8V Vdd/Vio 4x4 MIMO and EN-DC with just 2 LNA-Banks Benefits Suitable for 5G and 4G applications Best-in-class RF performance Support for MTK, LSI and QC platforms Suitable for platforms with 1.2V VIO Space saving due to small package Highly flexible output MUX

The BGM787U50 is a 7x LNA-Bank with 2x Low Band and 5x Mid/High Band LNA groups with a complex output 7P7T cross-switch, designed for EN_DC/CA and MIMO operations.


Summary of Features

  • Wide freq. range: 600 - 2700 MHz
  • 2x LB LNA group: 600-960 MHz
  • 5x MLB/MHB LNA group: 1400-2700 MHz
  • Programmable gain: 23.1 dB to -12.8 dB
  • current consumption: 1.7 - 12.2 mA
  • Noise figue for high gain mode: 0.8 dB
  • Support of 1.2V and 1.8V Vdd/Vio
  • 4x4 MIMO and EN-DC with just 2 LNA-Banks

Benefits

  • Suitable for 5G and 4G applications
  • Best-in-class RF performance
  • Support for MTK, LSI and QC platforms
  • Suitable for platforms with 1.2V VIO
  • Space saving due to small package
  • Highly flexible output MUX
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Amplifier and Comparator Chips
Product Number BGM787U50
Product Name RF - Low Noise Amplifier LNA ICs - 4G/5G MIPI LNA and LNA Bank - BGM787U50
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual Quad 45MHz 400V Operational Amplifier IC - 687-LT1208CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Operational Amplifier IC - 687-LT1013CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
Package Type Tube/Rail
View Details
Audio Special Purpose - IRS20124C - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Standards and Certifications RoHS
View Details
Evaluation Boards - Audio Amplifiers - IRAUDAMP8 - 777130-IRAUDAMP8 - Win Source Electronics
Specs
Device Type Audio Amplifiers
View Details