Designers who used this product also designed with
BGSX33M5U16 | Antenna cross switches
BGA5H1BN6 | Multi-purpose LNAs
BGC100GN6 | Coupler
BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank
BGS14M8U9 | RF Switches
BGSX22G5A10 | Antenna cross switches
BGS12P2L6 | RF Switches
BGSA149MN10 | Antenna tuners
BGS14WMA9 | RF Switches
BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank
BGSA147ML10 | Antenna tuners
BGSX24MU16 | Antenna cross switches
BGSA149M2N10 | Antenna tuners
BGSA14M2N10 | Antenna tuners
BGA824N6 | GNSS LNAs
BGSX33M5U16 | Antenna cross switches
BGA5H1BN6 | Multi-purpose LNAs
BGC100GN6 | Coupler
BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank
BGS14M8U9 | RF Switches
BGSX22G5A10 | Antenna cross switches
BGS12P2L6 | RF Switches
BGSA149MN10 | Antenna tuners
1 2 3 4
7x LNA Bank with Output Cross-Switch for 5G
The BGM687U50 is a 7x LNA-Bank with 2x Low Band and 5x Mid/High Band LNA groups with a complex output 7P7T cross-switch, designed for EN_DC/CA and MIMO operations.
Summary of Features
Wide frequency range: 600 - 2700 MHz
2x LB LNA group: 600-960 MHz
5x MLB/MHB LNA group: 1400-2700 MHz
Programmable gain: 21 dB down to -12dB
Current consumption: 2.5 - 10 mA
Noise figure for high gain mode: 0.8 dB
Support of 1.2V and 1.8V Vdd/Vio
4x4 MIMO and EN-DC with just 2 LNA-Banks
Benefits
Suitable for 5G and 4G applications
Best-in-class RF performance
Support for MTK, LSI and QC platforms
Suitable for platforms with 1.2V VIO
Space saving due to small package
Potential Applications
Mobile devices and smartphones
Designers who used this product also designed with
- BGSX33M5U16 |
Antenna cross switches
- BGA5H1BN6 |
Multi-purpose LNAs
- BGC100GN6 |
Coupler
- BGA9H1MN9 |
4G/5G MIPI LNA and LNA Bank
- BGS14M8U9 |
RF Switches
- BGSX22G5A10 |
Antenna cross switches
- BGS12P2L6 |
RF Switches
- BGSA149MN10 |
Antenna tuners
- BGS14WMA9 |
RF Switches
- BGA9V1MN9 |
4G/5G MIPI LNA and LNA Bank
- BGSA147ML10 |
Antenna tuners
- BGSX24MU16 |
Antenna cross switches
- BGSA149M2N10 |
Antenna tuners
- BGSA14M2N10 |
Antenna tuners
- BGA824N6 |
GNSS LNAs
- BGSX33M5U16 |
Antenna cross switches
- BGA5H1BN6 |
Multi-purpose LNAs
- BGC100GN6 |
Coupler
- BGA9H1MN9 |
4G/5G MIPI LNA and LNA Bank
- BGS14M8U9 |
RF Switches
- BGSX22G5A10 |
Antenna cross switches
- BGS12P2L6 |
RF Switches
- BGSA149MN10 |
Antenna tuners
1
2
3
4
7x LNA Bank with Output Cross-Switch for 5G
The BGM687U50 is a 7x LNA-Bank with 2x Low Band and 5x Mid/High Band LNA groups with a complex output 7P7T cross-switch, designed for EN_DC/CA and MIMO operations.
Summary of Features
- Wide frequency range: 600 - 2700 MHz
- 2x LB LNA group: 600-960 MHz
- 5x MLB/MHB LNA group: 1400-2700 MHz
- Programmable gain: 21 dB down to -12dB
- Current consumption: 2.5 - 10 mA
- Noise figure for high gain mode: 0.8 dB
- Support of 1.2V and 1.8V Vdd/Vio
- 4x4 MIMO and EN-DC with just 2 LNA-Banks
Benefits
Suitable for 5G and 4G applications
Best-in-class RF performance
Support for MTK, LSI and QC platforms
Suitable for platforms with 1.2V VIO
Space saving due to small package
Potential Applications
Mobile devices and smartphones