Manufacturer: Infineon Technologies
Win Source Part Number: 201211-BGF117 E6328
Packaging: Reel - TR
Type: Filter, HSMMC with ESD Protection
Applications: HSMMC (High Speed Multi Media Card)
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: S-WLP-16
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 201211-BGF117 E6328 |
| Product Name | Specialized ICs - BGF117 E6328 |