Win Source Part Number: 973199-BGF 109L E6328
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Type: Low Pass
Package: Tape & Reel (TR)
Applications: Data Lines for Mobile Devices
Standard Package: 4,500
Mounting: SMD (SMT)
Voltage - Rated: 5V
Technology: LC
Height: 0.026" (0.65mm)
Current: 25 mA
Number of Channels: 10
Attenuation Value: 45dB @ 800MHz ~ 2.2GHz
Filter Order: 5th
Resistance - Channel (Ohms): 90
Values: C = 28pF (Total)
ESD Protection: Yes
Package / Case: 24-UFBGA
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.083" L x 0.083" W (2.10mm x 2.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Infineon Technologies
Other Names: SP000454322,BGF 109L E6328-ND,BGF109LE632
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 973199-BGF 109L E6328 |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |