Infineon Technologies AG EMI/RFI Filters (LC, RC Networks) - BGF 108L E6328 BGF 108L E6328

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1023314-BGF 108L E6328 Packaging: Reel - TR Type: Low Pass Voltage Rating: 5V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC Height: 0.026" (0.65mm) Current: 25mA Number of Channels: 7 Attenuation Value: 45dB @ 800MHz to 2.2GHz Filter Order: 5th Resistance - Channel (Ohms): 90 Values: C = 28pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.083" L x 0.067" W (2.10mm x 1.70mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1023314-BGF 108L E6328 Packaging: Reel - TR Type: Low Pass Voltage Rating: 5V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC Height: 0.026" (0.65mm) Current: 25mA Number of Channels: 7 Attenuation Value: 45dB @ 800MHz to 2.2GHz Filter Order: 5th Resistance - Channel (Ohms): 90 Values: C = 28pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.083" L x 0.067" W (2.10mm x 1.70mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - BGF 108L E6328
BGF 108L E6328
EMI/RFI Filters (LC, RC Networks) - BGF 108L E6328 BGF 108L E6328
Manufacturer: Infineon Technologies Win Source Part Number: 1023314-BGF 108L E6328 Packaging: Reel - TR Type: Low Pass Voltage Rating: 5V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC Height: 0.026" (0.65mm) Current: 25mA Number of Channels: 7 Attenuation Value: 45dB @ 800MHz to 2.2GHz Filter Order: 5th Resistance - Channel (Ohms): 90 Values: C = 28pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.083" L x 0.067" W (2.10mm x 1.70mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1023314-BGF 108L E6328
Packaging: Reel - TR
Type: Low Pass
Voltage Rating: 5V
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: LC
Height: 0.026" (0.65mm)
Current: 25mA
Number of Channels: 7
Attenuation Value: 45dB @ 800MHz to 2.2GHz
Filter Order: 5th
Resistance - Channel (Ohms): 90
Values: C = 28pF (Total)
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.083" L x 0.067" W (2.10mm x 1.70mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number BGF 108L E6328
Product Name EMI/RFI Filters (LC, RC Networks) - BGF 108L E6328
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-1053-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 6000 MHz
View Details
2 suppliers
Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Passive GaAs MMIC 44 - 51.1 GHz Bandpass Filter - MFBP-00103BH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to ? MHz
View Details