Infineon Technologies AG RF/IF and RFID BGA758L7 E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 235248-BGA758L7 E6327 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA758L7 Alternative Parts (Cross-Reference): BGA758L7; BGA758L7E6327XT; NJG1107KB2; BGU7053,118; Introduction Date: February 22, 2010 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 235248-BGA758L7 E6327 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA758L7 Alternative Parts (Cross-Reference): BGA758L7; BGA758L7E6327XT; NJG1107KB2; BGU7053,118; Introduction Date: February 22, 2010 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 235248-BGA758L7 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Infineon Technologies Win Source Part Number: 235248-BGA758L7 E6327 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA758L7 Alternative Parts (Cross-Reference): BGA758L7; BGA758L7E6327XT; NJG1107KB2; BGU7053,118; Introduction Date: February 22, 2010 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 235248-BGA758L7 E6327
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: BGA758L7
Alternative Parts (Cross-Reference): BGA758L7; BGA758L7E6327XT; NJG1107KB2; BGU7053,118;
Introduction Date: February 22, 2010
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 235248-BGA758L7 E6327
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details