Infineon Technologies AG RF/IF and RFID BGA735N16E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 235241-BGA735N16E632 7 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA735N16 Alternative Parts (Cross-Reference): BGA735N16; BGA735N16E6327XT; BGA735N16E6327XTSA1; AN26218A; Introduction Date: September 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 235241-BGA735N16E632 7 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA735N16 Alternative Parts (Cross-Reference): BGA735N16; BGA735N16E6327XT; BGA735N16E6327XTSA1; AN26218A; Introduction Date: September 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 235241-BGA735N16E6327 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Infineon Technologies Win Source Part Number: 235241-BGA735N16E632 7 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA735N16 Alternative Parts (Cross-Reference): BGA735N16; BGA735N16E6327XT; BGA735N16E6327XTSA1; AN26218A; Introduction Date: September 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 235241-BGA735N16E6327
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: BGA735N16
Alternative Parts (Cross-Reference): BGA735N16; BGA735N16E6327XT; BGA735N16E6327XTSA1; AN26218A;
Introduction Date: September 06, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 235241-BGA735N16E6327
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details