Infineon Technologies AG RF/IF and RFID BGA735L16E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 235238-BGA735L16E632 7 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA735L16 Alternative Parts (Cross-Reference): BGA735L16; BGA735L16E6327XT; BGA735N16; BGA735N16E6327; Introduction Date: November 30, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 235238-BGA735L16E632 7 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA735L16 Alternative Parts (Cross-Reference): BGA735L16; BGA735L16E6327XT; BGA735N16; BGA735N16E6327; Introduction Date: November 30, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 235238-BGA735L16E6327 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Infineon Technologies Win Source Part Number: 235238-BGA735L16E632 7 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA735L16 Alternative Parts (Cross-Reference): BGA735L16; BGA735L16E6327XT; BGA735N16; BGA735N16E6327; Introduction Date: November 30, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 235238-BGA735L16E6327
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: BGA735L16
Alternative Parts (Cross-Reference): BGA735L16; BGA735L16E6327XT; BGA735N16; BGA735N16E6327;
Introduction Date: November 30, 2009
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 235238-BGA735L16E6327
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details