Infineon Technologies AG RF/IF and RFID BGA622L7 E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 235226-BGA622L7 E6327 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA622L7 Alternative Parts (Cross-Reference): BGA622L7E6327XT; TGA2512-1-SM; NJG1107KB2; TGA2512-2-SM; Introduction Date: July 01, 2004 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 235226-BGA622L7 E6327 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA622L7 Alternative Parts (Cross-Reference): BGA622L7E6327XT; TGA2512-1-SM; NJG1107KB2; TGA2512-2-SM; Introduction Date: July 01, 2004 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 235226-BGA622L7 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Infineon Technologies Win Source Part Number: 235226-BGA622L7 E6327 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA622L7 Alternative Parts (Cross-Reference): BGA622L7E6327XT; TGA2512-1-SM; NJG1107KB2; TGA2512-2-SM; Introduction Date: July 01, 2004 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 235226-BGA622L7 E6327
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: BGA622L7
Alternative Parts (Cross-Reference): BGA622L7E6327XT; TGA2512-1-SM; NJG1107KB2; TGA2512-2-SM;
Introduction Date: July 01, 2004
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 235226-BGA622L7 E6327
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details