Infineon Technologies AG RF/IF and RFID BGA622E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 235225-BGA622E6327 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA622 Alternative Parts (Cross-Reference): BGA622E6327T; AMP-15+; TGA2512-1-SM; MGA-52543-TR2G; Introduction Date: February 14, 2000 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 235225-BGA622E6327 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA622 Alternative Parts (Cross-Reference): BGA622E6327T; AMP-15+; TGA2512-1-SM; MGA-52543-TR2G; Introduction Date: February 14, 2000 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 235225-BGA622E6327 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
235225-BGA622E6327
RF/IF and RFID 235225-BGA622E6327
Manufacturer: Infineon Technologies Win Source Part Number: 235225-BGA622E6327 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA622 Alternative Parts (Cross-Reference): BGA622E6327T; AMP-15+; TGA2512-1-SM; MGA-52543-TR2G; Introduction Date: February 14, 2000 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 235225-BGA622E6327
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: BGA622
Alternative Parts (Cross-Reference): BGA622E6327T; AMP-15+; TGA2512-1-SM; MGA-52543-TR2G;
Introduction Date: February 14, 2000
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 235225-BGA622E6327
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details