Infineon Technologies AG RF/IF and RFID BGA427 E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 235215-BGA427 E6327 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA427 Alternative Parts (Cross-Reference): BGA427E6359; BGA427E6327BTSA1; BGA427E6327XT; Introduction Date: August 14, 1998 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 235215-BGA427 E6327 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA427 Alternative Parts (Cross-Reference): BGA427E6359; BGA427E6327BTSA1; BGA427E6327XT; Introduction Date: August 14, 1998 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 235215-BGA427 E6327 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
235215-BGA427 E6327
RF/IF and RFID 235215-BGA427 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 235215-BGA427 E6327 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA427 Alternative Parts (Cross-Reference): BGA427E6359; BGA427E6327BTSA1; BGA427E6327XT; Introduction Date: August 14, 1998 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 235215-BGA427 E6327
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: BGA427
Alternative Parts (Cross-Reference): BGA427E6359; BGA427E6327BTSA1; BGA427E6327XT;
Introduction Date: August 14, 1998
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 235215-BGA427 E6327
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details