Infineon Technologies AG RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA123N6 BGA123N6

Description
Ultra low power GNSS LNA for wearables and mobile cellular IoT applications The BGA123N6 is designed to enhance GNSS signal sensitivity especially in wearables and mobile cellular IoT applications. With the very good performance, it ensures high system sensitivity. The ultra-low power consumption of 1.5mW preserves valuable battery power, ideal for small battery powered GNSS devices. The wide supply voltage range from 1.1 V to 3.3 V ensure flexible design and high compatibility. It supports all GNSS systems including GPS, GLONASS, Beidou and Galileo. Summary of Features Operation frequencies: 1550 to 1615 MHz Ultra low current consumption: 1.3 mA Wide supply voltage range: 1.1 V to 3.3 V High insertion power gain: 19.0 dB Low noise figure: 0.75 dB 2 kV HBM ESD protection (including AI pin) Ultra small and RoHS/WEEE compliant package Potential Applications Wearables Mobile cellular applications TRx (4G, 5G) Applications Automotive telematics control unit (TCU) Convenient, smart, and secure wearables supporting your health and well-being. Mobile devices and smartphones Designers who used this product also designed with BGS12P2L6 | RF Switches BGSA14GN10 | Antenna tuners CYW43012 Wi-Fi 4 (802.11n) CY8C4025FNI-S412T | PSOC™ 4 Arm® Cortex®-M0/M0+ ESD246-B1-W01005 | Multi purpose diodes for ESD protection BGSA14M2N10 | Antenna tuners BGSA12GN10 | Antenna tuners ESD242-B1-W01005 | Multi purpose diodes for ESD protection BGS12P2L6 | RF Switches BGSA14GN10 | Antenna tuners CYW43012 Wi-Fi 4 (802.11n) CY8C4025FNI-S412T | PSOC™ 4 Arm® Cortex®-M0/M0+ ESD246-B1-W01005 | Multi purpose diodes for ESD protection BGSA14M2N10 | Antenna tuners BGSA12GN10 | Antenna tuners ESD242-B1-W01005 | Multi purpose diodes for ESD protection 1 2
Request a Quote Datasheet
Description
Ultra low power GNSS LNA for wearables and mobile cellular IoT applications The BGA123N6 is designed to enhance GNSS signal sensitivity especially in wearables and mobile cellular IoT applications. With the very good performance, it ensures high system sensitivity. The ultra-low power consumption of 1.5mW preserves valuable battery power, ideal for small battery powered GNSS devices. The wide supply voltage range from 1.1 V to 3.3 V ensure flexible design and high compatibility. It supports all GNSS systems including GPS, GLONASS, Beidou and Galileo. Summary of Features Operation frequencies: 1550 to 1615 MHz Ultra low current consumption: 1.3 mA Wide supply voltage range: 1.1 V to 3.3 V High insertion power gain: 19.0 dB Low noise figure: 0.75 dB 2 kV HBM ESD protection (including AI pin) Ultra small and RoHS/WEEE compliant package Potential Applications Wearables Mobile cellular applications TRx (4G, 5G) Applications Automotive telematics control unit (TCU) Convenient, smart, and secure wearables supporting your health and well-being. Mobile devices and smartphones Designers who used this product also designed with BGS12P2L6 | RF Switches BGSA14GN10 | Antenna tuners CYW43012 Wi-Fi 4 (802.11n) CY8C4025FNI-S412T | PSOC™ 4 Arm® Cortex®-M0/M0+ ESD246-B1-W01005 | Multi purpose diodes for ESD protection BGSA14M2N10 | Antenna tuners BGSA12GN10 | Antenna tuners ESD242-B1-W01005 | Multi purpose diodes for ESD protection BGS12P2L6 | RF Switches BGSA14GN10 | Antenna tuners CYW43012 Wi-Fi 4 (802.11n) CY8C4025FNI-S412T | PSOC™ 4 Arm® Cortex®-M0/M0+ ESD246-B1-W01005 | Multi purpose diodes for ESD protection BGSA14M2N10 | Antenna tuners BGSA12GN10 | Antenna tuners ESD242-B1-W01005 | Multi purpose diodes for ESD protection 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA123N6 - BGA123N6 - Infineon Technologies AG
Neubiberg, Germany
RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA123N6
BGA123N6
RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA123N6 BGA123N6
Ultra low power GNSS LNA for wearables and mobile cellular IoT applications The BGA123N6 is designed to enhance GNSS signal sensitivity especially in wearables and mobile cellular IoT applications. With the very good performance, it ensures high system sensitivity. The ultra-low power consumption of 1.5mW preserves valuable battery power, ideal for small battery powered GNSS devices. The wide supply voltage range from 1.1 V to 3.3 V ensure flexible design and high compatibility. It supports all GNSS systems including GPS, GLONASS, Beidou and Galileo. Summary of Features Operation frequencies: 1550 to 1615 MHz Ultra low current consumption: 1.3 mA Wide supply voltage range: 1.1 V to 3.3 V High insertion power gain: 19.0 dB Low noise figure: 0.75 dB 2 kV HBM ESD protection (including AI pin) Ultra small and RoHS/WEEE compliant package Potential Applications Wearables Mobile cellular applications TRx (4G, 5G) Applications Automotive telematics control unit (TCU) Convenient, smart, and secure wearables supporting your health and well-being. Mobile devices and smartphones Designers who used this product also designed with BGS12P2L6 | RF Switches BGSA14GN10 | Antenna tuners CYW43012 Wi-Fi 4 (802.11n) CY8C4025FNI-S412T | PSOC™ 4 Arm® Cortex®-M0/M0+ ESD246-B1-W01005 | Multi purpose diodes for ESD protection BGSA14M2N10 | Antenna tuners BGSA12GN10 | Antenna tuners ESD242-B1-W01005 | Multi purpose diodes for ESD protection BGS12P2L6 | RF Switches BGSA14GN10 | Antenna tuners CYW43012 Wi-Fi 4 (802.11n) CY8C4025FNI-S412T | PSOC™ 4 Arm® Cortex®-M0/M0+ ESD246-B1-W01005 | Multi purpose diodes for ESD protection BGSA14M2N10 | Antenna tuners BGSA12GN10 | Antenna tuners ESD242-B1-W01005 | Multi purpose diodes for ESD protection 1 2

Ultra low power GNSS LNA for wearables and mobile cellular IoT applications

The BGA123N6 is designed to enhance GNSS signal sensitivity especially in wearables and mobile cellular IoT applications.

With the very good performance, it ensures high system sensitivity. The ultra-low power consumption of 1.5mW preserves valuable battery power, ideal for small battery powered GNSS devices. The wide supply voltage range from 1.1 V to 3.3 V ensure flexible design and high compatibility. It supports all GNSS systems including GPS, GLONASS, Beidou and Galileo.


Summary of Features

  • Operation frequencies: 1550 to 1615 MHz
  • Ultra low current consumption: 1.3 mA
  • Wide supply voltage range: 1.1 V to 3.3 V
  • High insertion power gain: 19.0 dB
  • Low noise figure: 0.75 dB
  • 2 kV HBM ESD protection (including AI pin)
  • Ultra small and RoHS/WEEE compliant package

Potential Applications

  • Wearables
  • Mobile cellular applications TRx (4G, 5G)

Applications

  • Automotive telematics control unit (TCU)
  • Convenient, smart, and secure wearables supporting your health and well-being.
  • Mobile devices and smartphones

Designers who used this product also designed with


  • BGS12P2L6 |
    RF Switches
  • BGSA14GN10 |
    Antenna tuners
  • CYW43012
    Wi-Fi 4 (802.11n)
  • CY8C4025FNI-S412T |
    PSOC™ 4 Arm® Cortex®-M0/M0+
  • ESD246-B1-W01005 |
    Multi purpose diodes for ESD protection
  • BGSA14M2N10 |
    Antenna tuners
  • BGSA12GN10 |
    Antenna tuners
  • ESD242-B1-W01005 |
    Multi purpose diodes for ESD protection
  • BGS12P2L6 |
    RF Switches
  • BGSA14GN10 |
    Antenna tuners
  • CYW43012
    Wi-Fi 4 (802.11n)
  • CY8C4025FNI-S412T |
    PSOC™ 4 Arm® Cortex®-M0/M0+
  • ESD246-B1-W01005 |
    Multi purpose diodes for ESD protection
  • BGSA14M2N10 |
    Antenna tuners
  • BGSA12GN10 |
    Antenna tuners
  • ESD242-B1-W01005 |
    Multi purpose diodes for ESD protection

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Amplifier and Comparator Chips
Product Number BGA123N6
Product Name RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA123N6
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - LT1017CSW#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Comparators; Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC16
View Details
Dual Quad 12MHz 400V Operational Amplifier IC - 687-LT1355CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Operational Amplifier IC - 687-LM10CLN8 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Operational Amplifiers
Package Type Tube/Rail
View Details
Rf Amplifier - 860-BGA420 E7902 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
View Details