The BGA10M1MN9 is designed for 4G and 5G applications covering 3GPP Bands between 1.8 and 2.2 GHz (e.g. B1 and B3). As a result of high gain and an ultra-low Noise Figure performance of the LNA frontend losses can be compensated and the data rate can be signifiantly improved. The MIPI interface provides a comprehensive control over multiple gain modes and bias modes to increase the overall system dynamic range.
Summary of Features
Frequency range from 1.8 to 2.2 GHz
Power gain: 20.6 dB
Low noise figure: 0.85 dB
Low current consumption: 6.2 mA
Gain mode support for MediaTek, LSI and Qualcomm platforms
MIPI RFFE 3.0
RF output internally matched to 50 Ω
Support of 1.2 V and 1.8 V VDD/VIO
Software programmable MIPI RFFE USID
4 USIDs supported
Small form factor 1.1 mm x 1.1 mm
RoHS and WEEE compliant package
Potential Applications
LTE / 5G Smartphones & Industrial applications
The BGA10M1MN9 is designed for 4G and 5G applications covering 3GPP Bands between 1.8 and 2.2 GHz (e.g. B1 and B3). As a result of high gain and an ultra-low Noise Figure performance of the LNA frontend losses can be compensated and the data rate can be signifiantly improved. The MIPI interface provides a comprehensive control over multiple gain modes and bias modes to increase the overall system dynamic range.
Summary of Features
- Frequency range from 1.8 to 2.2 GHz
- Power gain: 20.6 dB
- Low noise figure: 0.85 dB
- Low current consumption: 6.2 mA
- Gain mode support for MediaTek, LSI and Qualcomm platforms
- MIPI RFFE 3.0
- RF output internally matched to 50 Ω
- Support of 1.2 V and 1.8 V VDD/VIO
- Software programmable MIPI RFFE USID
- 4 USIDs supported
- Small form factor 1.1 mm x 1.1 mm
- RoHS and WEEE compliant package
Potential Applications
- LTE / 5G Smartphones & Industrial applications