Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002393-BFP196RE6501
Packaging: Tape and Reel
Frequency: 7.5 GHz
Polarity: NPN
Number of Elements: 1
Power Dissipation: 700 mW
Number of Pins: 4
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Collector Base Voltage (VCBO): 20 V
Collector Emitter Voltage (VCEO): 12 V
Emitter Base Voltage (VEBO): 2 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1002393-BFP196RE6501XT |
| Product Name | OEM Parts - OEM Parts (A - B) - BFP196RE6501XT |