Infineon Technologies AG Discrete Semiconductor Products BCX71J E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 234068-BCX71J E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCX70J Alternative Parts (Cross-Reference): BCX71J; BCX71J-T&R; BCX71JE6433XT; BCX71JE6433; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 234068-BCX71J E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCX70J Alternative Parts (Cross-Reference): BCX71J; BCX71J-T&R; BCX71JE6433XT; BCX71JE6433; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 234068-BCX71J E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
234068-BCX71J E6327
Discrete Semiconductor Products 234068-BCX71J E6327
Manufacturer: Infineon Technologies Win Source Part Number: 234068-BCX71J E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCX70J Alternative Parts (Cross-Reference): BCX71J; BCX71J-T&R; BCX71JE6433XT; BCX71JE6433; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 234068-BCX71J E6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BCX70J
Alternative Parts (Cross-Reference): BCX71J; BCX71J-T&R; BCX71JE6433XT; BCX71JE6433;
Introduction Date: May 01, 1991
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 234068-BCX71J E6327
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-4290-2-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
SN74GTL16622A 18-Bit LVTTL To GTL/GTL+ Bus Transceiver - 74GTL16622ADGGRG4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3.15 to 3.45 volts
View Details