Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992099-BCX69E6327
Mounting: SMD (SMT)
Number of Pins: 4
Categories: OEM Parts(A-B)
Case / Package: SOT-89
Alternative Parts (Cross-Reference): BCX69E6327BCX69 E6327;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 992099-BCX69E6327 |
| Product Name | OEM Parts - OEM Parts (A - B) - BCX69E6327 |