Manufacturer: Infineon Technologies
Win Source Part Number: 200932-BCW66F
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package: PG-SOT23-3
Power - Max: 330mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 800mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 20nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Frequency - Transition: 170MHz
Alternative Parts (Cross-Reference): BCW66GLT1G; BCW66G; BCW66H; BCW66F;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 200932-BCW66F |
| Product Name | Discrete Semiconductor Products |