Infineon Technologies AG Discrete Semiconductor Products BCW61FN

Description
Manufacturer: Infineon Technologies Win Source Part Number: 234022-BCW61FN Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCW61FN Alternative Parts (Cross-Reference): BCW61FNE6327; BCW61DLT1G; BCW61DL; 2SA1052MDTR-E; Introduction Date: May 01, 1991 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 234022-BCW61FN Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCW61FN Alternative Parts (Cross-Reference): BCW61FNE6327; BCW61DLT1G; BCW61DL; 2SA1052MDTR-E; Introduction Date: May 01, 1991 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 234022-BCW61FN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
234022-BCW61FN
Discrete Semiconductor Products 234022-BCW61FN
Manufacturer: Infineon Technologies Win Source Part Number: 234022-BCW61FN Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCW61FN Alternative Parts (Cross-Reference): BCW61FNE6327; BCW61DLT1G; BCW61DL; 2SA1052MDTR-E; Introduction Date: May 01, 1991 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 234022-BCW61FN
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BCW61FN
Alternative Parts (Cross-Reference): BCW61FNE6327; BCW61DLT1G; BCW61DL; 2SA1052MDTR-E;
Introduction Date: May 01, 1991
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 234022-BCW61FN
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 74LVC4245AD-Q100J-ND - DigiKey
Specs
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers
Translator ICs - 1905982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details