Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR48PN E6327 BCR48PN E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 200912-BCR48PN E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz, 200MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k, 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT363-6 Maximum Current Collector: 70mA, 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Typical Gain (hFE) (Min): 70 @ 5mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 200912-BCR48PN E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz, 200MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k, 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT363-6 Maximum Current Collector: 70mA, 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Typical Gain (hFE) (Min): 70 @ 5mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR48PN E6327 - 200912-BCR48PN E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR48PN E6327
200912-BCR48PN E6327
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR48PN E6327 200912-BCR48PN E6327
Manufacturer: Infineon Technologies Win Source Part Number: 200912-BCR48PN E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz, 200MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k, 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT363-6 Maximum Current Collector: 70mA, 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Typical Gain (hFE) (Min): 70 @ 5mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 200912-BCR48PN E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz, 200MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k, 2.2k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT363-6
Maximum Current Collector: 70mA, 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Typical Gain (hFE) (Min): 70 @ 5mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 200912-BCR48PN E6327
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR48PN E6327
Unlock Full Specs
to access all available technical data

Similar Products

1-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state - NXU0101GW-Q100H - Nexperia B.V.
Specs
Package Type SOT363-2 SOT363-2
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
SN74FB2040 8-Bit TTL/BTL Transceivers - SN74FB2040RCG3 - Texas Instruments
Specs
Logic Family TTL
Package Type QFP
Input Voltage 4.5 to 5.5 volts
View Details
Translator ICs - 1897443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details