INFINEON LED DRIVER BCR431UXTSA1
INFINEON LED DRIVER BCR431UXTSA1
INFINEON LED DRIVER BCR431UXTSA1
LED Driver IC 1 Output Linear No Dimming 36.5mA PG-SOT23-6
LED Driver IC 1 Output Linear No Dimming 36.5mA PG-SOT23-6
LED Driver IC 1 Output Linear No Dimming 36.5mA PG-SOT23-6
LED DRIVER, LINEAR, SOT-23-6, 42V ROHS COMPLIANT: YES
LED DRIVER PG-SOT23-6
IC LED DRV LIN NO 36.5MA SOT23-6
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 2580648P | 448-BCR431UXTSA1DKR-ND | 91AH5796 | BCR431UXTSA1 | BCR431UXTSA1 |
| Product Name | LED Driver ICs | LED Drivers | Led Driver, Linear, Sot-23-6, 42V Rohs Compliant Infineon | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 0.1429 volts | 6 to 42 volts | 6 to 42 volts | ||
| Output Voltage | 42 volts | ||||
| Output Power | 0.6000 watts |